Molex Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex 217793-1102

Description
CABLE ASSY, CRIMP PIN-FREE END, 150MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Squba OTS 217793 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 150MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Squba OTS 217793 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex - 57AJ4743 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex
57AJ4743
Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex 57AJ4743
CABLE ASSY, CRIMP PIN-FREE END, 150MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Squba OTS 217793 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 150MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Squba OTS 217793 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AJ4743
Product Name Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details