Molex Crimped Wire 217792-1123

Description
Molex 2177921123 Pre-Crimped Lead
Request a Quote
Description
Molex 2177921123 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2261873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2261873
Crimped Wire 2261873
Molex 2177921123 Pre-Crimped Lead

Molex 2177921123 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2261872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2261872
Crimped Wire 2261872
Molex 2177921123 Pre-Crimped Lead

Molex 2177921123 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2261873
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braided Wire - NEQ 241030 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0806 lbs/ft (0.1200 g/mm)
View Details
Crimped Wire - 1806032 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Signal Wire & Cable - CQ20993001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 18 AWG
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details