Molex Cable Assy, Crimp Pin-Crimp Pin, 150Mm; Connector To Connector Molex 217792-1122

Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 150MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Squba 1.8 Crimp Terminal Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Squba OTS 217792 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 150MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Squba 1.8 Crimp Terminal Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Squba OTS 217792 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Crimp Pin, 150Mm; Connector To Connector Molex - 57AJ4733 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Crimp Pin, 150Mm; Connector To Connector Molex
57AJ4733
Cable Assy, Crimp Pin-Crimp Pin, 150Mm; Connector To Connector Molex 57AJ4733
CABLE ASSY, CRIMP PIN-CRIMP PIN, 150MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Squba 1.8 Crimp Terminal Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Squba OTS 217792 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-CRIMP PIN, 150MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Squba 1.8 Crimp Terminal Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Squba OTS 217792 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AJ4733
Product Name Cable Assy, Crimp Pin-Crimp Pin, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 083861-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers