CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Squba 1.8 Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Squba OTS 217791 Series; Jacket Color:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 57AJ4730 |
| Product Name | Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex |
| Cable Length | 0.9843 ft (3 dm) |