Molex Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex 217791-1103

Description
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:Squba 1.8 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 217791 Series; Jacket Color:Black RoHS Compliant: Yes
Description
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:Squba 1.8 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 217791 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Skt-Free End, 225Mm, part number 57AJ4714, features a pre-crimped lead configuration with a length of 225.00mm. It utilizes Squba 1.8 female crimp terminals and is designed for connector-to-connector applications. The assembly is constructed with a black PVC jacket and is compliant with RoHS standards. It supports a maximum current of 6.0A and a maximum voltage of 125V. The wire size is 24 AWG, and the assembly is packaged in a bag. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Skt-Free End, 225Mm, part number 57AJ4714, features a pre-crimped lead configuration with a length of 225.00mm. It utilizes Squba 1.8 female crimp terminals and is designed for connector-to-connector applications. The assembly is constructed with a black PVC jacket and is compliant with RoHS standards. It supports a maximum current of 6.0A and a maximum voltage of 125V. The wire size is 24 AWG, and the assembly is packaged in a bag. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex - 57AJ4714 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex
57AJ4714
Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex 57AJ4714
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:Squba 1.8 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 217791 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:Squba 1.8 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Squba OTS 217791 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AJ4714
Product Name Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details