Molex Mizu-P25 F-S 450Mm 0.5 Sqmm Lead Bk Sn Rohs Compliant Molex 217521-1125

Description
MIZU-P25 F-S 450MM 0.5 SQMM LEAD BK Sn RoHS Compliant: Yes
Description
MIZU-P25 F-S 450MM 0.5 SQMM LEAD BK Sn RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Mizu-P25 F-S 450Mm 0.5 Sqmm Lead is a pre-crimped lead assembly designed for signal and wire-to-wire applications. It features a female-to-pigtail configuration with a cable length of 450.00mm and is constructed from phosphor bronze with tin plating. The wire size is 22 AWG, and it has a wire insulation diameter ranging from 1.40mm to 1.90mm. This product is compliant with RoHS standards and has a maximum voltage rating of 125V. The net weight of the assembly is approximately 3.051 grams. It is suitable for applications requiring a single-ended connection and is part of the 217521 series of cable assemblies.

Datasheet Summary
Powered by GS/AI

The Mizu-P25 F-S 450Mm 0.5 Sqmm Lead is a pre-crimped lead assembly designed for signal and wire-to-wire applications. It features a female-to-pigtail configuration with a cable length of 450.00mm and is constructed from phosphor bronze with tin plating. The wire size is 22 AWG, and it has a wire insulation diameter ranging from 1.40mm to 1.90mm. This product is compliant with RoHS standards and has a maximum voltage rating of 125V. The net weight of the assembly is approximately 3.051 grams. It is suitable for applications requiring a single-ended connection and is part of the 217521 series of cable assemblies.

Suppliers

Company
Product
Description
Supplier Links
Mizu-P25 F-S 450Mm 0.5 Sqmm Lead Bk Sn Rohs Compliant Molex - 36AJ2926 - Newark, An Avnet Company
Chicago, IL, United States
Mizu-P25 F-S 450Mm 0.5 Sqmm Lead Bk Sn Rohs Compliant Molex
36AJ2926
Mizu-P25 F-S 450Mm 0.5 Sqmm Lead Bk Sn Rohs Compliant Molex 36AJ2926
MIZU-P25 F-S 450MM 0.5 SQMM LEAD BK Sn RoHS Compliant: Yes

MIZU-P25 F-S 450MM 0.5 SQMM LEAD BK Sn RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ2926
Product Name Mizu-P25 F-S 450Mm 0.5 Sqmm Lead Bk Sn Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details