The Mizu-P25 F-F 450Mm 0.5 Sqmm Lead Rd Sn is a pre-crimped lead assembly designed for signal and wire-to-wire applications. It features a female-to-female configuration with a length of 450 mm and is constructed from 22 AWG wire. The wire is made of 1x0.50 mm² FLRY-B type and has a red insulation color. The metal components are made from phosphor bronze with tin plating for both mating and termination. This product is compliant with RoHS standards and has a maximum voltage rating of 125V. The assembly is suitable for use in various electronic applications where reliable connections are required.
MIZU-P25 F-F 450MM 0.5 SQMM LEAD RD Sn RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 36AJ2921 |
| Product Name | Mizu-P25 F-F 450Mm 0.5 Sqmm Lead Rd Sn Rohs Compliant Molex |
| Standards / Certifications | RoHS |