Molex Mizu-P25 F-F 225Mm 0.5 Sqmm Lead Rd Sn Rohs Compliant Molex 217520-2123

Description
MIZU-P25 F-F 225MM 0.5 SQMM LEAD RD Sn RoHS Compliant: Yes
Description
MIZU-P25 F-F 225MM 0.5 SQMM LEAD RD Sn RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Mizu-P25 F-F 225Mm 0.5 Sqmm Lead Rd Sn is a pre-crimped lead assembly designed for signal and wire-to-wire applications. It features a female-to-female configuration with a length of 225 mm and is constructed from 22 AWG wire. The lead is red in color and utilizes phosphor bronze for its metal components, with tin plating for both mating and termination. The wire insulation diameter ranges from 1.40 mm to 1.90 mm, and it is rated for a maximum voltage of 125V. This product is compliant with RoHS standards and is suitable for various electronic applications requiring reliable connections.

Datasheet Summary
Powered by GS/AI

The Mizu-P25 F-F 225Mm 0.5 Sqmm Lead Rd Sn is a pre-crimped lead assembly designed for signal and wire-to-wire applications. It features a female-to-female configuration with a length of 225 mm and is constructed from 22 AWG wire. The lead is red in color and utilizes phosphor bronze for its metal components, with tin plating for both mating and termination. The wire insulation diameter ranges from 1.40 mm to 1.90 mm, and it is rated for a maximum voltage of 125V. This product is compliant with RoHS standards and is suitable for various electronic applications requiring reliable connections.

Suppliers

Company
Product
Description
Supplier Links
Mizu-P25 F-F 225Mm 0.5 Sqmm Lead Rd Sn Rohs Compliant Molex - 36AJ2919 - Newark, An Avnet Company
Chicago, IL, United States
Mizu-P25 F-F 225Mm 0.5 Sqmm Lead Rd Sn Rohs Compliant Molex
36AJ2919
Mizu-P25 F-F 225Mm 0.5 Sqmm Lead Rd Sn Rohs Compliant Molex 36AJ2919
MIZU-P25 F-F 225MM 0.5 SQMM LEAD RD Sn RoHS Compliant: Yes

MIZU-P25 F-F 225MM 0.5 SQMM LEAD RD Sn RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36AJ2919
Product Name Mizu-P25 F-F 225Mm 0.5 Sqmm Lead Rd Sn Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details