Molex Crimped Wire 2175111104

Description
Molex 217511-1104 Pre-Crimped Lead
Request a Quote
Description
Molex 217511-1104 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2305856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2305856
Crimped Wire 2305856
Molex 217511-1104 Pre-Crimped Lead

Molex 217511-1104 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2305857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2305857
Crimped Wire 2305857
Molex 217511-1104 Pre-Crimped Lead

Molex 217511-1104 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2305856
Product Name Crimped Wire
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid - 1110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to ? AWG
View Details
Oriented Wire - 2421710-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Flat Braided Wire - NE 242730 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.2198 lbs/ft (0.3271 g/mm)
View Details