Molex Crimped Wire 2175102121

Description
Molex 217510-2121 Pre-Crimped Lead
Request a Quote
Description
Molex 217510-2121 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2305838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2305838
Crimped Wire 2305838
Molex 217510-2121 Pre-Crimped Lead

Molex 217510-2121 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2305839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2305839
Crimped Wire 2305839
Molex 217510-2121 Pre-Crimped Lead

Molex 217510-2121 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2305838
Product Name Crimped Wire
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Solid Soft Drawn Tinned Copper Wire - 1300 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 44 to 4 AWG
View Details
Crimped Wire - 1806034 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Signal Wire & Cable - 8568093001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Tubular Braided Wire - NEQ 16434 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0088 lbs/ft (0.0131 g/mm)
View Details