Molex Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex 217510-1123

Description
CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:L1NK 250 Crimp Terminal Socket to L1NK 250 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:L1NK 250 OTS 217510 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:L1NK 250 Crimp Terminal Socket to L1NK 250 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:L1NK 250 OTS 217510 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex - 65AJ7306 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex
65AJ7306
Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex 65AJ7306
CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:L1NK 250 Crimp Terminal Socket to L1NK 250 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:L1NK 250 OTS 217510 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:L1NK 250 Crimp Terminal Socket to L1NK 250 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:L1NK 250 OTS 217510 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65AJ7306
Product Name Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M40G8-E-5-Q10N-LE8-1 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Cat 5e UTP, RJ45 to RJ45, Yellow color, 26AWG, 7FT Length - 1225011-07 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details