Molex Jumper Wires, Pre-Crimped Leads 2175012122

Description
"Red 22 AWG Jumper Lead Socket to Cable (Round) Tin 5.91"" (150.00mm)"
Request a Quote
Description
"Red 22 AWG Jumper Lead Socket to Cable (Round) Tin 5.91"" (150.00mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Rcpt-Free End, 150mm, part number 99AJ5685, features a Micro-Lock Plus 2.0 female connector to a free end configuration. It has a cable length of 150mm (approximately 5.9 inches) and is constructed with 22 AWG wire, which is suitable for signal and wire-to-board applications. The assembly is made with a copper alloy and has tin plating for both the mating and termination areas. The product is packaged in a bag and has a net weight of 0.735 grams. It is rated for a maximum voltage of 250V AC (RMS)/DC and is compliant with RoHS standards. This assembly is designed for easy integration into various electronic projects requiring reliable connections.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Rcpt-Free End, 150mm, part number 99AJ5685, features a Micro-Lock Plus 2.0 female connector to a free end configuration. It has a cable length of 150mm (approximately 5.9 inches) and is constructed with 22 AWG wire, which is suitable for signal and wire-to-board applications. The assembly is made with a copper alloy and has tin plating for both the mating and termination areas. The product is packaged in a bag and has a net weight of 0.735 grams. It is rated for a maximum voltage of 250V AC (RMS)/DC and is compliant with RoHS standards. This assembly is designed for easy integration into various electronic projects requiring reliable connections.

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2175012122-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2175012122-ND
Jumper Wires, Pre-Crimped Leads 900-2175012122-ND
"Red 22 AWG Jumper Lead Socket to Cable (Round) Tin 5.91"" (150.00mm)"

"Red 22 AWG Jumper Lead Socket to Cable (Round) Tin 5.91"" (150.00mm)"

Buy Now Datasheet
Cable Assy, Crimp Rcpt-Free End, 150Mm; Connector To Connector Molex - 99AJ5685 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Rcpt-Free End, 150Mm; Connector To Connector Molex
99AJ5685
Cable Assy, Crimp Rcpt-Free End, 150Mm; Connector To Connector Molex 99AJ5685
CABLE ASSY, CRIMP RCPT-FREE END, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Lock Plus OTS 217501 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP RCPT-FREE END, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Micro-Lock Plus OTS 217501 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2175012122-ND 99AJ5685
Product Name Jumper Wires, Pre-Crimped Leads Cable Assy, Crimp Rcpt-Free End, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details