Molex Jumper Wires, Pre-Crimped Leads 2175012121

Description
"Red 22 AWG Jumper Lead Socket to Cable (Round) Tin 2.95"" (75.00mm)"
Request a Quote Datasheet
Description
"Red 22 AWG Jumper Lead Socket to Cable (Round) Tin 2.95"" (75.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2175012121-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2175012121-ND
Jumper Wires, Pre-Crimped Leads 900-2175012121-ND
"Red 22 AWG Jumper Lead Socket to Cable (Round) Tin 2.95"" (75.00mm)"

"Red 22 AWG Jumper Lead Socket to Cable (Round) Tin 2.95"" (75.00mm)"

Buy Now Datasheet
Cable Assy, Crimp Rcpt-Free End, 75Mm; Connector To Connector Molex - 99AJ5684 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Rcpt-Free End, 75Mm; Connector To Connector Molex
99AJ5684
Cable Assy, Crimp Rcpt-Free End, 75Mm; Connector To Connector Molex 99AJ5684
CABLE ASSY, CRIMP RCPT-FREE END, 75MM; Connector to Connector:Micro-Lock Plus 2.0 Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:Micro-Lock Plus OTS 217501 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP RCPT-FREE END, 75MM; Connector to Connector:Micro-Lock Plus 2.0 Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:Micro-Lock Plus OTS 217501 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2175012121-ND 99AJ5684
Product Name Jumper Wires, Pre-Crimped Leads Cable Assy, Crimp Rcpt-Free End, 75Mm; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details