Molex Jumper Wires, Pre-Crimped Leads 2175012115

Description
"Red 24 AWG Jumper Lead Socket to Cable (Round) Tin 17.7"" (450.0mm)"
Request a Quote
Description
"Red 24 AWG Jumper Lead Socket to Cable (Round) Tin 17.7"" (450.0mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Rcpt-Free End, 450Mm, part number 99AJ5683, features a Micro-Lock Plus 2.0 female connector to a free end configuration. It has a cable length of 450 mm (17.7 inches) and is constructed with 24 AWG wire, which is UL 10002 compliant. The assembly is designed for signal and wire-to-board applications and is suitable for a maximum voltage of 250V AC (RMS)/DC. The materials used include a copper alloy for the metal components, with tin plating for both mating and termination areas, and PVC for the resin. This product is RoHS compliant and comes packaged in a bag.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Rcpt-Free End, 450Mm, part number 99AJ5683, features a Micro-Lock Plus 2.0 female connector to a free end configuration. It has a cable length of 450 mm (17.7 inches) and is constructed with 24 AWG wire, which is UL 10002 compliant. The assembly is designed for signal and wire-to-board applications and is suitable for a maximum voltage of 250V AC (RMS)/DC. The materials used include a copper alloy for the metal components, with tin plating for both mating and termination areas, and PVC for the resin. This product is RoHS compliant and comes packaged in a bag.

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2175012115-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2175012115-ND
Jumper Wires, Pre-Crimped Leads 900-2175012115-ND
"Red 24 AWG Jumper Lead Socket to Cable (Round) Tin 17.7"" (450.0mm)"

"Red 24 AWG Jumper Lead Socket to Cable (Round) Tin 17.7"" (450.0mm)"

Buy Now Datasheet
Cable Assy, Crimp Rcpt-Free End, 450Mm; Connector To Connector Molex - 99AJ5683 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Rcpt-Free End, 450Mm; Connector To Connector Molex
99AJ5683
Cable Assy, Crimp Rcpt-Free End, 450Mm; Connector To Connector Molex 99AJ5683
CABLE ASSY, CRIMP RCPT-FREE END, 450MM; Connector to Connector:Micro-Lock Plus 2.0 Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Micro-Lock Plus OTS 217501 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP RCPT-FREE END, 450MM; Connector to Connector:Micro-Lock Plus 2.0 Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Micro-Lock Plus OTS 217501 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2175012115-ND 99AJ5683
Product Name Jumper Wires, Pre-Crimped Leads Cable Assy, Crimp Rcpt-Free End, 450Mm; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6056A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details