Molex Jumper Wires, Pre-Crimped Leads 2175011124

Description
"Black 22 AWG Jumper Lead Socket to Cable (Round) Tin 11.8"" (300.0mm)"
Request a Quote Datasheet
Description
"Black 22 AWG Jumper Lead Socket to Cable (Round) Tin 11.8"" (300.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2175011124-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2175011124-ND
Jumper Wires, Pre-Crimped Leads 900-2175011124-ND
"Black 22 AWG Jumper Lead Socket to Cable (Round) Tin 11.8"" (300.0mm)"

"Black 22 AWG Jumper Lead Socket to Cable (Round) Tin 11.8"" (300.0mm)"

Buy Now Datasheet
Cable Assy, Crimp Rcpt-Free End, 300Mm; Connector To Connector Molex - 99AJ5672 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Rcpt-Free End, 300Mm; Connector To Connector Molex
99AJ5672
Cable Assy, Crimp Rcpt-Free End, 300Mm; Connector To Connector Molex 99AJ5672
CABLE ASSY, CRIMP RCPT-FREE END, 300MM; Connector to Connector:Micro-Lock Plus 2.0 Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Lock Plus OTS 217501 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP RCPT-FREE END, 300MM; Connector to Connector:Micro-Lock Plus 2.0 Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Lock Plus OTS 217501 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2175011124-ND 99AJ5672
Product Name Jumper Wires, Pre-Crimped Leads Cable Assy, Crimp Rcpt-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
RF Cable Assemblies - 1064535-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMSM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details