Molex Jumper Wires, Pre-Crimped Leads 2175002124

Description
"Red 22 AWG Jumper Lead Socket to Socket Tin 11.8"" (300.0mm)"
Request a Quote
Description
"Red 22 AWG Jumper Lead Socket to Socket Tin 11.8"" (300.0mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Rcpt-Rcpt, 300Mm, part number 99AJ5657, features a Micro-Lock Plus 2.0 female-to-female configuration. It has a cable length of 300.00mm and is constructed with 22 AWG wire, which is UL 10002 rated. The assembly is designed for signal and wire-to-board applications and is made with a red PVC jacket. The connectors are plated with tin and made from copper alloy, ensuring reliable electrical performance. This product supports a maximum voltage of 250V AC (RMS)/DC and is compliant with RoHS standards. The assembly is packaged in a bag and has a net weight of 1.426 grams.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Rcpt-Rcpt, 300Mm, part number 99AJ5657, features a Micro-Lock Plus 2.0 female-to-female configuration. It has a cable length of 300.00mm and is constructed with 22 AWG wire, which is UL 10002 rated. The assembly is designed for signal and wire-to-board applications and is made with a red PVC jacket. The connectors are plated with tin and made from copper alloy, ensuring reliable electrical performance. This product supports a maximum voltage of 250V AC (RMS)/DC and is compliant with RoHS standards. The assembly is packaged in a bag and has a net weight of 1.426 grams.

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2175002124-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2175002124-ND
Jumper Wires, Pre-Crimped Leads 900-2175002124-ND
"Red 22 AWG Jumper Lead Socket to Socket Tin 11.8"" (300.0mm)"

"Red 22 AWG Jumper Lead Socket to Socket Tin 11.8"" (300.0mm)"

Buy Now Datasheet
Cable Assy, Crimp Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 99AJ5657 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Rcpt-Rcpt, 300Mm; Connector To Connector Molex
99AJ5657
Cable Assy, Crimp Rcpt-Rcpt, 300Mm; Connector To Connector Molex 99AJ5657
CABLE ASSY, CRIMP RCPT-RCPT, 300MM; Connector to Connector:Micro-Lock Plus 2.0 Crimp Terminal Socket to Micro-Lock Plus 2.0 Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP RCPT-RCPT, 300MM; Connector to Connector:Micro-Lock Plus 2.0 Crimp Terminal Socket to Micro-Lock Plus 2.0 Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2175002124-ND 99AJ5657
Product Name Jumper Wires, Pre-Crimped Leads Cable Assy, Crimp Rcpt-Rcpt, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details