Molex Jumper Wires, Pre-Crimped Leads 2175002122

Description
"Red 22 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"
Request a Quote Datasheet
Description
"Red 22 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2175002122-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2175002122-ND
Jumper Wires, Pre-Crimped Leads 900-2175002122-ND
"Red 22 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"

"Red 22 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"

Buy Now Datasheet
Cable Assy, Crimp Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 99AJ5655 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Rcpt-Rcpt, 150Mm; Connector To Connector Molex
99AJ5655
Cable Assy, Crimp Rcpt-Rcpt, 150Mm; Connector To Connector Molex 99AJ5655
CABLE ASSY, CRIMP RCPT-RCPT, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Crimp Terminal Socket to Micro-Lock Plus 2.0 Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP RCPT-RCPT, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Crimp Terminal Socket to Micro-Lock Plus 2.0 Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2175002122-ND 99AJ5655
Product Name Jumper Wires, Pre-Crimped Leads Cable Assy, Crimp Rcpt-Rcpt, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details