Molex Crimped Wire 2175001124

Description
Molex 217500-1124 Pre-Crimped Lead
Request a Quote
Description
Molex 217500-1124 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2387664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2387664
Crimped Wire 2387664
Molex 217500-1124 Pre-Crimped Lead

Molex 217500-1124 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2387664
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Pair Cable - 04PE2LF021 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 26 AWG
View Details
Stainless Steel Oval Braided Wire - NES 24536-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0100 lbs/ft (0.0149 g/mm)
View Details
Crimped Wire - 1806032 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Extra Flexible Round Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 2.40E-4 to 0.0231 lbs/ft (3.57E-4 to 0.0344 g/mm)
View Details