Molex Jumper Wires, Pre-Crimped Leads 2175001122

Description
"Black 22 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"
Request a Quote Datasheet
Description
"Black 22 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2175001122-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2175001122-ND
Jumper Wires, Pre-Crimped Leads 900-2175001122-ND
"Black 22 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"

"Black 22 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"

Buy Now Datasheet
Cable Assy, Crimp Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 99AJ5650 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Rcpt-Rcpt, 150Mm; Connector To Connector Molex
99AJ5650
Cable Assy, Crimp Rcpt-Rcpt, 150Mm; Connector To Connector Molex 99AJ5650
CABLE ASSY, CRIMP RCPT-RCPT, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Crimp Terminal Socket to Micro-Lock Plus 2.0 Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP RCPT-RCPT, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Crimp Terminal Socket to Micro-Lock Plus 2.0 Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2175001122-ND 99AJ5650
Product Name Jumper Wires, Pre-Crimped Leads Cable Assy, Crimp Rcpt-Rcpt, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 26 AWG Cable Assembly, 2500mm, single-end, for Latches - G125-FC11605L0-2500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q1059-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P, Polarized
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details