Molex Crimped Wire 2174911123

Description
Molex 2174911123 Crimp Wire
Request a Quote
Description
Molex 2174911123 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 217415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
217415
Crimped Wire 217415
Molex 2174911123 Crimp Wire

Molex 2174911123 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 217415
Product Name Crimped Wire
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details
Crimped Wire - 1806034 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Signal Wire & Cable - D375823001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 15 AWG
View Details
Extra-Wide Flat Braided Wire - NE 481030 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.1613 lbs/ft (0.2400 g/mm)
View Details