Molex Crimped Wire 2174911113

Description
Molex 2174911113 Crimp Wire
Request a Quote
Description
Molex 2174911113 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 217409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
217409
Crimped Wire 217409
Molex 2174911113 Crimp Wire

Molex 2174911113 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 217409
Product Name Crimped Wire
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Copperweld Antenna Wire - 1330 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 20 to 14 AWG
View Details
Crimped Wire - 1806056 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details
Signal Wire & Cable - CD26913001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Flat Braided Wire - NE 2243230 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.5319 lbs/ft (0.7915 g/mm)
View Details