Molex Crimped Wire 2174911103

Description
Molex 2174911103 Crimp Wire
Request a Quote
Description
Molex 2174911103 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 217402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
217402
Crimped Wire 217402
Molex 2174911103 Crimp Wire

Molex 2174911103 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 217402
Product Name Crimped Wire
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Tinned Copper Flat Braid, AA52569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.1833 lbs/ft (0.0030 to 0.2728 g/mm)
View Details
Signal Wire & Cable - CD26913001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Crimped Wire - 1806032 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Flat Tinned Copper Braid - 1115 / 1116 - BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 3 AWG
View Details