Molex Crimped Wire 2174911101

Description
Molex 2174911101 Crimp Wire
Request a Quote
Description
Molex 2174911101 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 217399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
217399
Crimped Wire 217399
Molex 2174911101 Crimp Wire

Molex 2174911101 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 217399
Product Name Crimped Wire
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Solid Hard Drawn Tinned Copper Wire - 1310 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 18 AWG
View Details
Crimped Wire - 1806038 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Signal Wire & Cable - D596683001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Flat Braided Wire - NE 8336 - Cooner Wire Company
Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0019 lbs/ft (0.0029 g/mm)
View Details