Molex Crimped Wire 2174901123

Description
Molex 2174901123 Crimp Wire
Request a Quote
Description
Molex 2174901123 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 194227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
194227
Crimped Wire 194227
Molex 2174901123 Crimp Wire

Molex 2174901123 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 194227
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Tinned Copper Oval Shielding and Bonding Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0037 to 0.4730 lbs/ft (0.0055 to 0.7039 g/mm)
North American 2 to 22 AWG
View Details
Parallel Pair Cable - 16PE2LF006 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 26 AWG
View Details
Crimped Wire - 1806048 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details