Molex Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex 217483-2224

Description
CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217483 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217483 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex - 58AJ9485 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex
58AJ9485
Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex 58AJ9485
CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217483 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217483 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AJ9485
Product Name Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details