Molex Crimped Wire 217483-2212

Description
Molex 2174832212 Pre-Crimped Lead
Request a Quote
Description
Molex 2174832212 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2274817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274817
Crimped Wire 2274817
Molex 2174832212 Pre-Crimped Lead

Molex 2174832212 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2274816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274816
Crimped Wire 2274816
Molex 2174832212 Pre-Crimped Lead

Molex 2174832212 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Bare Conductor Wire and Cable Bare Conductor Wire and Cable
Product Number 2274817 2274816
Product Name Crimped Wire Crimped Wire
North American 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Copper Wire Shielding Braid, AA59569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.2673 lbs/ft (0.0030 to 0.3978 g/mm)
North American 30 to 36 AWG
View Details
Solid Hard Drawn Tinned Copper Wire - 1310 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 18 AWG
View Details
Signal Wire & Cable - CD26913001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Crimped Wire - 1806034 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details