Molex Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex 217483-2204

Description
CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217483 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217483 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex - 58AJ9477 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex
58AJ9477
Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex 58AJ9477
CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217483 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217483 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Crimp Pin-Free End, 300Mm Rohs Compliant Molex - 66AJ9298 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 300Mm Rohs Compliant Molex
66AJ9298
Cable Assy, Crimp Pin-Free End, 300Mm Rohs Compliant Molex 66AJ9298
CABLE ASSY, CRIMP PIN-FREE END, 300MM ROHS COMPLIANT: YES

CABLE ASSY, CRIMP PIN-FREE END, 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58AJ9477 66AJ9298
Product Name Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex Cable Assy, Crimp Pin-Free End, 300Mm Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to Banana Plugs - 1223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details