Molex Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex 217483-1205

Description
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Sr. OTS 217483 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Sr. OTS 217483 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex - 58AJ9466 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex
58AJ9466
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex 58AJ9466
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Sr. OTS 217483 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Mini-Fit Sr. OTS 217483 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AJ9466
Product Name Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details