Molex Jumper Wires, Pre-Crimped Leads 2174822225

Description
"Red 8 AWG Jumper Lead Pin to Pin Gold 17.7"" (450.0mm)"
Request a Quote Datasheet
Description
"Red 8 AWG Jumper Lead Pin to Pin Gold 17.7"" (450.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2174822225-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2174822225-ND
Jumper Wires, Pre-Crimped Leads 900-2174822225-ND
"Red 8 AWG Jumper Lead Pin to Pin Gold 17.7"" (450.0mm)"

"Red 8 AWG Jumper Lead Pin to Pin Gold 17.7"" (450.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2174822225-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details