Molex Crimped Wire 217482-2224

Description
Molex 2174822224 Pre-Crimped Lead
Request a Quote
Description
Molex 2174822224 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2274788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274788
Crimped Wire 2274788
Molex 2174822224 Pre-Crimped Lead

Molex 2174822224 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2274788
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Oriented Wire - 2420717-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Crimped Wire - 1806032 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details