Molex Cable Assy, Crimp Pin-Crimp Pin, 150Mm; Connector To Connector Molex 217482-2222

Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 150MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Mini-Fit Sr. Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Sr. OTS 217482 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 150MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Mini-Fit Sr. Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Sr. OTS 217482 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Crimp Pin, 150Mm; Connector To Connector Molex - 58AJ9459 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Crimp Pin, 150Mm; Connector To Connector Molex
58AJ9459
Cable Assy, Crimp Pin-Crimp Pin, 150Mm; Connector To Connector Molex 58AJ9459
CABLE ASSY, CRIMP PIN-CRIMP PIN, 150MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Mini-Fit Sr. Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Sr. OTS 217482 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-CRIMP PIN, 150MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Mini-Fit Sr. Crimp Pin; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Sr. OTS 217482 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AJ9459
Product Name Cable Assy, Crimp Pin-Crimp Pin, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details