Molex Crimped Wire 217482-1225

Description
Molex 2174821225 Pre-Crimped Lead
Request a Quote
Description
Molex 2174821225 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2274783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274783
Crimped Wire 2274783
Molex 2174821225 Pre-Crimped Lead

Molex 2174821225 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2274783
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Flat Tinned Copper Braid - 1115 / 1116 - BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 3 AWG
View Details
Crimped Wire - 1806068 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Stainless Steel Oval Braided Wire - NES 241336-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0260 lbs/ft (0.0387 g/mm)
View Details