CABLE ASSY, CRIMP PIN-CRIMP PIN, 225MM; Connector to Connector:Mini-Fit Sr. Crimp Pin to Mini-Fit Sr. Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Sr. OTS 217482 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 58AJ9456 |
| Product Name | Cable Assy, Crimp Pin-Crimp Pin, 225Mm; Connector To Connector Molex |
| Cable Length | 0.7382 ft (2.25 dm) |