Molex Cable Assy, Crimp Skt-Free End, 300Mm Rohs Compliant Molex 217481-2224

Description
CABLE ASSY, CRIMP SKT-FREE END, 300MM ROHS COMPLIANT: YES
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 300MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 300Mm Rohs Compliant Molex - 66AJ9274 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 300Mm Rohs Compliant Molex
66AJ9274
Cable Assy, Crimp Skt-Free End, 300Mm Rohs Compliant Molex 66AJ9274
CABLE ASSY, CRIMP SKT-FREE END, 300MM ROHS COMPLIANT: YES

CABLE ASSY, CRIMP SKT-FREE END, 300MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex - 58AJ9453 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex
58AJ9453
Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex 58AJ9453
CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 66AJ9274 58AJ9453
Product Name Cable Assy, Crimp Skt-Free End, 300Mm Rohs Compliant Molex Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details