Molex Crimped Wire 217481-2223

Description
Molex 2174812223 Pre-Crimped Lead
Request a Quote
Description
Molex 2174812223 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2274775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274775
Crimped Wire 2274775
Molex 2174812223 Pre-Crimped Lead

Molex 2174812223 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2274774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274774
Crimped Wire 2274774
Molex 2174812223 Pre-Crimped Lead

Molex 2174812223 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2274775
Product Name Crimped Wire
North American 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Nickel Plated Copper Wire Shielding Braid, Tubular -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0040 to 0.2550 lbs/ft (0.0060 to 0.3795 g/mm)
North American 30 to 36 AWG
View Details
Solid Hard Drawn Tinned Copper Wire - 1310 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 18 AWG
View Details
Flat Braided Wire - NE 481936 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0770 lbs/ft (0.1146 g/mm)
View Details
Oriented Wire - 2421701-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0945 inch (2.4 mm)
View Details