Molex Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex 217481-2204

Description
CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex - 58AJ9445 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex
58AJ9445
Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex 58AJ9445
CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AJ9445
Product Name Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details