Molex Crimped Wire 217481-2202

Description
Molex 2174812202 Pre-Crimped Lead
Request a Quote
Description
Molex 2174812202 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2274757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274757
Crimped Wire 2274757
Molex 2174812202 Pre-Crimped Lead

Molex 2174812202 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2274759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274759
Crimped Wire 2274759
Molex 2174812202 Pre-Crimped Lead

Molex 2174812202 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Bare Conductor Wire and Cable Bare Conductor Wire and Cable
Product Number 2274757 2274759
Product Name Crimped Wire Crimped Wire
North American 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid - 1110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to ? AWG
View Details
Crimped Wire - 1806041 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Signal Wire & Cable - CQ27763001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Stainless Steel Oval Braided Wire - NES 241036-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0200 lbs/ft (0.0297 g/mm)
View Details