The Cable Assembly, Crimp Skt-Free End, 300Mm; Connector To Connector Molex, part number 58AJ9441, features a pre-crimped lead configuration with a length of 300.00mm. It is designed for applications involving power, wire-to-board, and wire-to-wire connections. The assembly utilizes Mini-Fit Sr. female crimp terminals and is constructed with a high-performance alloy for the metal components, ensuring durability and reliability. The cable has a maximum wire size of 8 AWG and can handle a current of up to 50.0A per contact. The assembly is packaged in a bag and has a net weight of 35.130 grams. The insulation diameter of the wire is a maximum of 6.60mm. The product is compliant with RoHS standards and features gold plating for mating surfaces and tin plating for termination, enhancing conductivity and corrosion resistance.
CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 58AJ9441 |
| Product Name | Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex |
| Cable Length | 0.9843 ft (3 dm) |