Molex Crimped Wire 217481-1222

Description
Molex 2174811222 Pre-Crimped Lead
Request a Quote
Description
Molex 2174811222 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2274751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274751
Crimped Wire 2274751
Molex 2174811222 Pre-Crimped Lead

Molex 2174811222 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2274752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274752
Crimped Wire 2274752
Molex 2174811222 Pre-Crimped Lead

Molex 2174811222 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Bare Conductor Wire and Cable Bare Conductor Wire and Cable
Product Number 2274751 2274752
Product Name Crimped Wire Crimped Wire
North American 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Soft Drawn Tinned Copper Wire - 1301 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 24 to 14 AWG
View Details
Crimped Wire - 1806026 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Oriented Wire - 2421715-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Tubular Braided Wire - NEQ 48732 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0725 lbs/ft (0.1078 g/mm)
View Details