Molex Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex 217481-1214

Description
CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex - 58AJ9437 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex
58AJ9437
Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex 58AJ9437
CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AJ9437
Product Name Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3NMQ-SM+ - Mini-Circuits
Specs
Cable Length 9.84 ft (30 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details