CABLE ASSY, CRIMP SKT-FREE END, 225MM ROHS COMPLIANT: YES
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 66AJ9253 | 58AJ9432 |
| Product Name | Cable Assy, Crimp Skt-Free End, 225Mm Rohs Compliant Molex | Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex |
| Standards / Certifications | RoHS | RoHS |