Molex Cable Assy, Crimp Skt-Free End, 150Mm; Connector To Connector Molex 217481-1202

Description
CABLE ASSY, CRIMP SKT-FREE END, 150MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 150MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 150Mm; Connector To Connector Molex - 58AJ9431 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 150Mm; Connector To Connector Molex
58AJ9431
Cable Assy, Crimp Skt-Free End, 150Mm; Connector To Connector Molex 58AJ9431
CABLE ASSY, CRIMP SKT-FREE END, 150MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 150MM; Connector to Connector:Mini-Fit Sr. Crimp Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Mini-Fit Sr. OTS 217481 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58AJ9431
Product Name Cable Assy, Crimp Skt-Free End, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details