Molex Crimped Wire 217480-2223

Description
Molex 2174802223 Pre-Crimped Lead
Request a Quote
Description
Molex 2174802223 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2274733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274733
Crimped Wire 2274733
Molex 2174802223 Pre-Crimped Lead

Molex 2174802223 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2274734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274734
Crimped Wire 2274734
Molex 2174802223 Pre-Crimped Lead

Molex 2174802223 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Bare Conductor Wire and Cable Bare Conductor Wire and Cable
Product Number 2274733 2274734
Product Name Crimped Wire Crimped Wire
North American 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible Round Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 2.40E-4 to 0.0231 lbs/ft (3.57E-4 to 0.0344 g/mm)
View Details
Signal Wire & Cable - CQ17743001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 15 AWG
View Details
Crimped Wire - 1806028 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Stranded Soft Drawn Tinned Copper Wire - 1301 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 24 to 14 AWG
View Details