Molex Crimped Wire 217480-1222

Description
Molex 2174801222 Pre-Crimped Lead
Request a Quote
Description
Molex 2174801222 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2274726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274726
Crimped Wire 2274726
Molex 2174801222 Pre-Crimped Lead

Molex 2174801222 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2274725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2274725
Crimped Wire 2274725
Molex 2174801222 Pre-Crimped Lead

Molex 2174801222 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Bare Conductor Wire and Cable Bare Conductor Wire and Cable
Product Number 2274726 2274725
Product Name Crimped Wire Crimped Wire
North American 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2420728-1 - TE Connectivity
Specs
Width 5.91 inch (150 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Flat Braided Wire - NE 66-40 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0019 lbs/ft (0.0028 g/mm)
View Details
Crimped Wire - 1806068 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Tinned Copper Flat Braid, AA52569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.1833 lbs/ft (0.0030 to 0.2728 g/mm)
View Details