Molex Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex 217471-2204

Description
CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex - 43AJ7005 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex
43AJ7005
Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex 43AJ7005
CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 300MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AJ7005
Product Name Cable Assy, Crimp Skt-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SMA Male to SMA Female Coaxial Test Cable, RG316/U - 4155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details