Molex Cable Assy, Crimp Skt-Free End, 450Mm; Connector To Connector Molex 217471-2105

Description
CABLE ASSY, CRIMP SKT-FREE END, 450MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 450MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 450Mm; Connector To Connector Molex - 43AJ6991 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 450Mm; Connector To Connector Molex
43AJ6991
Cable Assy, Crimp Skt-Free End, 450Mm; Connector To Connector Molex 43AJ6991
CABLE ASSY, CRIMP SKT-FREE END, 450MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 450MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AJ6991
Product Name Cable Assy, Crimp Skt-Free End, 450Mm; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 086427-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers