Molex Cable Assy, Crimp Skt-Free End, 150Mm; Connector To Connector Molex 217471-2102

Description
CABLE ASSY, CRIMP SKT-FREE END, 150MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 150MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 150Mm; Connector To Connector Molex - 43AJ6988 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 150Mm; Connector To Connector Molex
43AJ6988
Cable Assy, Crimp Skt-Free End, 150Mm; Connector To Connector Molex 43AJ6988
CABLE ASSY, CRIMP SKT-FREE END, 150MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 150MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AJ6988
Product Name Cable Assy, Crimp Skt-Free End, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details