Molex Cable Assy, Crimp Skt-Free End, 75Mm; Connector To Connector Molex 217471-1211

Description
CABLE ASSY, CRIMP SKT-FREE END, 75MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 75MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 75Mm; Connector To Connector Molex - 43AJ6977 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 75Mm; Connector To Connector Molex
43AJ6977
Cable Assy, Crimp Skt-Free End, 75Mm; Connector To Connector Molex 43AJ6977
CABLE ASSY, CRIMP SKT-FREE END, 75MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 75MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AJ6977
Product Name Cable Assy, Crimp Skt-Free End, 75Mm; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-2M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-292-FM90-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - KMP4-9P-10-PUR - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers