Molex Cable Assy, Crimp Skt-Free End, 75Mm; Connector To Connector Molex 217471-1121

Description
CABLE ASSY, CRIMP SKT-FREE END, 75MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 75MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 75Mm; Connector To Connector Molex - 43AJ6967 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 75Mm; Connector To Connector Molex
43AJ6967
Cable Assy, Crimp Skt-Free End, 75Mm; Connector To Connector Molex 43AJ6967
CABLE ASSY, CRIMP SKT-FREE END, 75MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 75MM; Connector to Connector:Ultra-Fit Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:Ultra-Fit OTS 217471 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AJ6967
Product Name Cable Assy, Crimp Skt-Free End, 75Mm; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details