Molex Jumper Wires, Pre-Crimped Leads 2174701222

Description
"Black 16 AWG Jumper Lead Socket to Socket Gold 5.91"" (150.00mm)"
Request a Quote Datasheet
Description
"Black 16 AWG Jumper Lead Socket to Socket Gold 5.91"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2174701222-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2174701222-ND
Jumper Wires, Pre-Crimped Leads 900-2174701222-ND
"Black 16 AWG Jumper Lead Socket to Socket Gold 5.91"" (150.00mm)"

"Black 16 AWG Jumper Lead Socket to Socket Gold 5.91"" (150.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2174701222-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3140/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details